Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGETG4 CDCM1804RGETG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 202414-CDCM1804RGETG 4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202414-CDCM1804RGETG 4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGETG4
202414-CDCM1804RGETG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGETG4 202414-CDCM1804RGETG4
Manufacturer: Texas Instruments Win Source Part Number: 202414-CDCM1804RGETG 4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202414-CDCM1804RGETG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - CDCM1804RGETG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCM1804RGETG4-ND
Clock Buffers, Drivers CDCM1804RGETG4-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:4 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:4 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCM1804RGETG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCM1804RGETG4
Clock/Timing - Clock Buffers, Drivers CDCM1804RGETG4
IC CLK BUFFER 1:4 800MHZ 24QFN

IC CLK BUFFER 1:4 800MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 202414-CDCM1804RGETG4 CDCM1804RGETG4-ND CDCM1804RGETG4
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RGETG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVPECL; LVCMOS
Package Type Surface Mount; 24-VQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers