Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Low Skew Clock Driver, 1802 Series, 2 True Output(s), 0 Inverted Output(s), PQCC16
Manufacturer: Texas Instruments
Win Source Part Number: 013011-CDCM1802RGTT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCM1802RGTR; CDCM1802RGTTG4; CDCM1802RGTRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 800MHZ 16QFN
IC CLK BUFFER 1:2 800MHZ 16QFN
CLOCK BUFFER, 800MHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-17045-2-ND | CDCM1802RGTT | 013011-CDCM1802RGTT | CDCM1802RGTT | CDCM1802RGTT | 31AH1385 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTT | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 800Mhz, Qfn-16; Clock Ic Type Texas Instruments | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver | Clock Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | LVCMOS, LVPECL | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-QFN (3x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |