Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCM1802RGTR

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCM1802RGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCM1802RGTR-ND
Clock Buffers, Drivers CDCM1802RGTR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTR
1160665-CDCM1802RGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTR 1160665-CDCM1802RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1160665-CDCM1802RGTR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVPECL Family Name: CDCM1802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CDCM1802RGTT; CDCM1802RGTTG4; CDCM1802RGTRG4; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160665-CDCM1802RGTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVPECL
Family Name: CDCM1802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): CDCM1802RGTT; CDCM1802RGTTG4; CDCM1802RGTRG4;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCM1802RGTR - Rochester Electronics
Newburyport, MA, United States
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output

CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCM1802RGTR
Clock/Timing - Clock Buffers, Drivers CDCM1802RGTR
IC CLK BUFFER 1:2 800MHZ 16QFN

IC CLK BUFFER 1:2 800MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM1802RGTR-ND 1160665-CDCM1802RGTR CDCM1802RGTR CDCM1802RGTR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL CMOS; ECL; PECL; LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28410ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1T3 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details