Texas Instruments CDCLVP215 Dual 1:5 High Speed LVPECL Fan Out Buffer CDCLVP215RHBT

Description
Dual 1:5 High Speed LVPECL Fan Out Buffer 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 1:5 High Speed LVPECL Fan Out Buffer 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP215 Dual 1:5 High Speed LVPECL Fan Out Buffer - CDCLVP215RHBT - Texas Instruments
Dallas, TX, United States
CDCLVP215 Dual 1:5 High Speed LVPECL Fan Out Buffer
CDCLVP215RHBT
CDCLVP215 Dual 1:5 High Speed LVPECL Fan Out Buffer CDCLVP215RHBT
Dual 1:5 High Speed LVPECL Fan Out Buffer 32-VQFN -40 to 85

Dual 1:5 High Speed LVPECL Fan Out Buffer 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.5GHz VQFN Logic IC
764-CDCLVP215RHBT
Dual 3.5GHz VQFN Logic IC 764-CDCLVP215RHBT
3.5GHz LVPECL Clock Buffer, Dual 1:5, 10-Out, VQFN EP Product overview: CDCLVP215RHBT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.5GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP215RHBT can be used for catalog matching and distributor lookup.

3.5GHz LVPECL Clock Buffer, Dual 1:5, 10-Out, VQFN EP Product overview: CDCLVP215RHBT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5GHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.5GHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP215RHBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP215RHBT 764-CDCLVP215RHBT
Product Name CDCLVP215 Dual 1:5 High Speed LVPECL Fan Out Buffer Dual 3.5GHz VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
 - 54H22DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers