Manufacturer: Texas Instruments
Win Source Part Number: 866196-CDCLVP2108RGZ
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCLVP2108
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution) IC 1:16 2GHz 48-VFQFN Exposed Pad
IC CLK BUFFER 1:16 2GHZ 48VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 866196-CDCLVP2108RGZR | CDCLVP2108RGZR-ND | CDCLVP2108RGZR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2108RGZR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; 48-VQFN (7x7) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL |