Texas Instruments CDCLVP2106 Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer CDCLVP2106RHAT

Description
Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN
Request a Quote Datasheet
Description
Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP2106 Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer - CDCLVP2106RHAT - Texas Instruments
Dallas, TX, United States
CDCLVP2106 Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer
CDCLVP2106RHAT
CDCLVP2106 Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer CDCLVP2106RHAT
Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN

Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Logic IC
764-CDCLVP2106RHAT
Dual VQFN Logic IC 764-CDCLVP2106RHAT
Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN -40 to 85 Product overview: CDCLVP2106RHAT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2106RHAT can be used for catalog matching and distributor lookup.

Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer 40-VQFN -40 to 85 Product overview: CDCLVP2106RHAT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2106RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP2106RHAT 764-CDCLVP2106RHAT
Product Name CDCLVP2106 Low Jitter, Dual 1:6 Universal-to-LVPECL Buffer Dual VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers