Texas Instruments CDCLVP2104 Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer CDCLVP2104RHDT

Description
Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer 28-VQFN
Request a Quote Datasheet
Description
Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer 28-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP2104 Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer - CDCLVP2104RHDT - Texas Instruments
Dallas, TX, United States
CDCLVP2104 Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer
CDCLVP2104RHDT
CDCLVP2104 Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer CDCLVP2104RHDT
Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer 28-VQFN

Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer 28-VQFN

Buy Now Datasheet
VQFN Logic IC - 764-CDCLVP2104RHDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Logic IC
764-CDCLVP2104RHDT
VQFN Logic IC 764-CDCLVP2104RHDT
Clock Fanout Buffer 8-OUT 2-IN 1:4 28-Pin VQFN EP T/R Product overview: CDCLVP2104RHDT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2104RHDT can be used for catalog matching and distributor lookup.

Clock Fanout Buffer 8-OUT 2-IN 1:4 28-Pin VQFN EP T/R Product overview: CDCLVP2104RHDT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP2104RHDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP2104RHDT 764-CDCLVP2104RHDT
Product Name CDCLVP2104 Low Jitter, Dual 1:4 Universal-to-LVPECL Buffer VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details