Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP2104RHDT

Description
Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-25303-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25303-2-ND
Clock Buffers, Drivers 296-25303-2-ND
Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25303-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25303-1-ND
Clock Buffers, Drivers 296-25303-1-ND
Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDT
1028765-CDCLVP2104RHDT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDT 1028765-CDCLVP2104RHDT
Manufacturer: Texas Instruments Win Source Part Number: 1028765-CDCLVP2104RH DT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028765-CDCLVP2104RHDT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP2104RHDT
Clock/Timing - Clock Buffers, Drivers CDCLVP2104RHDT
IC CLK BUFFER 2:8 2GHZ 28VQFN

IC CLK BUFFER 2:8 2GHZ 28VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-25303-2-ND 1028765-CDCLVP2104RHDT CDCLVP2104RHDT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 28-VFQFN Exposed Pad Surface Mount; 28-VQFN (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-020A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers