Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDR CDCLVP2104RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160663-CDCLVP2104RH DR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP2104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): 8P391208NLGI; 8P391208NLGI/W; 8P391208NLGI8; Introduction Date: May 01, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160663-CDCLVP2104RH DR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP2104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): 8P391208NLGI; 8P391208NLGI/W; 8P391208NLGI8; Introduction Date: May 01, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDR
1160663-CDCLVP2104RHDR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDR 1160663-CDCLVP2104RHDR
Manufacturer: Texas Instruments Win Source Part Number: 1160663-CDCLVP2104RH DR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP2104 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): 8P391208NLGI; 8P391208NLGI/W; 8P391208NLGI8; Introduction Date: May 01, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160663-CDCLVP2104RHDR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP2104
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): 8P391208NLGI; 8P391208NLGI/W; 8P391208NLGI8;
Introduction Date: May 01, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVP2104RHDR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVP2104RHDR-ND
Clock Buffers, Drivers CDCLVP2104RHDR-ND
Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:8 2GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP2104RHDR
Clock/Timing - Clock Buffers, Drivers CDCLVP2104RHDR
IC CLK BUFFER 2:8 2GHZ 28VQFN

IC CLK BUFFER 2:8 2GHZ 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1160663-CDCLVP2104RHDR CDCLVP2104RHDR-ND CDCLVP2104RHDR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2104RHDR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 28-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock and Timing IC - 728-CY22392ZXC-396T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
3 suppliers