Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP1212RHAT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-25141-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25141-6-ND
Clock Buffers, Drivers 296-25141-6-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25141-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25141-2-ND
Clock Buffers, Drivers 296-25141-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25141-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25141-1-ND
Clock Buffers, Drivers 296-25141-1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAT
1160660-CDCLVP1212RHAT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAT 1160660-CDCLVP1212RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1160660-CDCLVP1212RH AT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1212 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): 8SLVP1212ANLGI; 8SLVP1212ANLGI/W; 8SLVP1212ANLGI8; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160660-CDCLVP1212RHAT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1212
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): 8SLVP1212ANLGI; 8SLVP1212ANLGI/W; 8SLVP1212ANLGI8;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP1212RHAT
Clock/Timing - Clock Buffers, Drivers CDCLVP1212RHAT
IC CLK BUFFER 2:12 2GHZ 40VQFN

IC CLK BUFFER 2:12 2GHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-25141-6-ND 1160660-CDCLVP1212RHAT CDCLVP1212RHAT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-59920-7SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Buffers, Drivers - CG8072AAT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details