Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR CDCLVP1212RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866195-CDCLVP1212RHA R Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50520-1, 296-50520-2, 296-50520-6, CDCLVP1212RHAR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866195-CDCLVP1212RHA R Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50520-1, 296-50520-2, 296-50520-6, CDCLVP1212RHAR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR - 866195-CDCLVP1212RHAR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR
866195-CDCLVP1212RHAR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR 866195-CDCLVP1212RHAR
Manufacturer: Texas Instruments Win Source Part Number: 866195-CDCLVP1212RHA R Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVP1212 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50520-1, 296-50520-2, 296-50520-6, CDCLVP1212RHAR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866195-CDCLVP1212RHAR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCLVP1212
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50520-1, 296-50520-2, 296-50520-6, CDCLVP1212RHAR-ND

Buy Now Datasheet
Clock Buffers, Drivers - 296-50520-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-50520-6-ND
Clock Buffers, Drivers 296-50520-6-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-50520-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-50520-1-ND
Clock Buffers, Drivers 296-50520-1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-50520-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-50520-2-ND
Clock Buffers, Drivers 296-50520-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 2GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVP1212RHAR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVP1212RHAR
Clock Buffers, Drivers CDCLVP1212RHAR
IC CLK BUFFER 2:12 2GHZ 40VQFN

IC CLK BUFFER 2:12 2GHZ 40VQFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP1212RHAR
Clock/Timing - Clock Buffers, Drivers CDCLVP1212RHAR
IC CLK BUFFER 2:12 2GHZ 40VQFN

IC CLK BUFFER 2:12 2GHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 866195-CDCLVP1212RHAR 296-50520-6-ND CDCLVP1212RHAR CDCLVP1212RHAR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1212RHAR Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 40-VQFN (6x6) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers