Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 2GHz 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 013010-CDCLVP1208RHD
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:8 2GHZ 28VQFN
IC CLK BUFFER 2:8 2GHZ 28VQFN
CLOCK BUFFER, 2GHZ, VQFN-28; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:VQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-25302-2-ND | 013010-CDCLVP1208RHDT | CDCLVP1208RHDT | CDCLVP1208RHDT | 26AJ5379 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDT | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 2Ghz, Vqfn-28; Clock Ic Type Texas Instruments |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; 28-VQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | VQFN |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |