Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVP1204RGTT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-25244-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25244-6-ND
Clock Buffers, Drivers 296-25244-6-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25244-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25244-1-ND
Clock Buffers, Drivers 296-25244-1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25244-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25244-2-ND
Clock Buffers, Drivers 296-25244-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTT - 1160659-CDCLVP1204RGTT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTT
1160659-CDCLVP1204RGTT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTT 1160659-CDCLVP1204RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1160659-CDCLVP1204RG TT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 8SLVP1204ANLGI8; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160659-CDCLVP1204RGTT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 8SLVP1204ANLGI8; 8SLVP1204ANLGI; 8SLVP1204ANLGI/W;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVP1204RGTT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVP1204RGTT
Clock Buffers, Drivers CDCLVP1204RGTT
IC CLK BUFFER 2:4 2GHZ 16QFN

IC CLK BUFFER 2:4 2GHZ 16QFN

Supplier's Site Datasheet
Ic, Buffer, 2 Texas Instruments - 29AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer, 2 Texas Instruments
29AH0908
Ic, Buffer, 2 Texas Instruments 29AH0908
IC, BUFFER, 2:4, LVPECL, 16QFN; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, BUFFER, 2:4, LVPECL, 16QFN; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP1204RGTT
Clock/Timing - Clock Buffers, Drivers CDCLVP1204RGTT
IC CLK BUFFER 2:4 2GHZ 16QFN

IC CLK BUFFER 2:4 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-25244-6-ND 1160659-CDCLVP1204RGTT CDCLVP1204RGTT 29AH0908 CDCLVP1204RGTT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTT Clock Buffers, Drivers Ic, Buffer, 2 Texas Instruments Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Buffer; Clock Generator Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY2SSTV857ZXI-32 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
 - CY2305SXI-1HT - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
6 suppliers