Texas Instruments CDCLVP1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer CDCLVP1204RGTT

Description
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet
Description
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer 16-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer - CDCLVP1204RGTT - Texas Instruments
Dallas, TX, United States
CDCLVP1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer
CDCLVP1204RGTT
CDCLVP1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer CDCLVP1204RGTT
Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer 16-QFN

Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer 16-QFN

Buy Now Datasheet
Singapore, Singapore
2GHz QFN Logic IC
764-CDCLVP1204RGTT
2GHz QFN Logic IC 764-CDCLVP1204RGTT
2GHz Clock Buffer 4-OUT 2-IN LVTTL QFN 1:4 Product overview: CDCLVP1204RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTT can be used for catalog matching and distributor lookup.

2GHz Clock Buffer 4-OUT 2-IN LVTTL QFN 1:4 Product overview: CDCLVP1204RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP1204RGTT 764-CDCLVP1204RGTT
Product Name CDCLVP1204 Low Jitter, 2-Input Selectable 1:4 Universal-to-LVPECL Buffer 2GHz QFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Supply Voltage 2.5V; 3.3V 3.6V
IC Package Type Other; QFN Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers