Texas Instruments CDCLVP111 1:10 LVPECL Buffer with Selectable Input CDCLVP111VF

Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85
Request a Quote
Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCLVP111VF is a low-voltage 1:10 LVPECL buffer designed for high-performance clock distribution applications. It features a selectable input that allows for the connection of two clock sources via an input multiplexer. The device operates within a supply voltage range of 2.375 V to 3.8 V and is characterized by low output skew, typically 15 ps, and additive jitter of less than 1 ps, making it suitable for precise clock signal management. This buffer supports a frequency range from DC up to 3.5 GHz and is fully compatible with LVPECL, LVECL, LVDS, CML, and SSTL input signals. It is designed to drive 50-,Ѷ transmission lines and is available in a 32-pin LQFP package. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. The CDCLVP111VF is pin-to-pin compatible with several other clock driver series, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The CDCLVP111VF is a low-voltage 1:10 LVPECL buffer designed for high-performance clock distribution applications. It features a selectable input that allows for the connection of two clock sources via an input multiplexer. The device operates within a supply voltage range of 2.375 V to 3.8 V and is characterized by low output skew, typically 15 ps, and additive jitter of less than 1 ps, making it suitable for precise clock signal management. This buffer supports a frequency range from DC up to 3.5 GHz and is fully compatible with LVPECL, LVECL, LVDS, CML, and SSTL input signals. It is designed to drive 50-,Ѷ transmission lines and is available in a 32-pin LQFP package. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. The CDCLVP111VF is pin-to-pin compatible with several other clock driver series, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
CDCLVP111 1:10 LVPECL Buffer with Selectable Input - CDCLVP111VF - Texas Instruments
Dallas, TX, United States
CDCLVP111 1:10 LVPECL Buffer with Selectable Input
CDCLVP111VF
CDCLVP111 1:10 LVPECL Buffer with Selectable Input CDCLVP111VF
1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85

1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85

Buy Now Datasheet
1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85 Product overview: CDCLVP111VF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP111VF can be used for catalog matching and distributor lookup.

1:10 LVPECL Buffer with Selectable Input 32-LQFP -40 to 85 Product overview: CDCLVP111VF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP111VF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP111VF 764-CDCLVP111VF
Product Name CDCLVP111 1:10 LVPECL Buffer with Selectable Input Logic IC
Gate Type Buffer/Driver Buffer/Driver
Supply Voltage 2.5V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details