Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP111VF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24168-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24168-ND
Clock Buffers, Drivers 296-24168-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111VF
915195-CDCLVP111VF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111VF 915195-CDCLVP111VF
Manufacturer: Texas Instruments Win Source Part Number: 915195-CDCLVP111VF Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Package: Tray Mounting: Surface Mount Family Name: CDCLVP111 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CDCLVP111VF-NDR, 296-24168-5, -296-24168-5-ND, 296-24168, -296-24168-5-NDR, 296-24168-5-NDR, 296-24168-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915195-CDCLVP111VF
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: CDCLVP111
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CDCLVP111VF-NDR, 296-24168-5, -296-24168-5-ND, 296-24168, -296-24168-5-NDR, 296-24168-5-NDR, 296-24168-5-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 296-24168-ND 915195-CDCLVP111VF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111VF
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY22381SXI-174 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers