Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP CDCLVP111MVFREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160657-CDCLVP111MVF REP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160657-CDCLVP111MVF REP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP - 1160657-CDCLVP111MVFREP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP
1160657-CDCLVP111MVFREP
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP 1160657-CDCLVP111MVFREP
Manufacturer: Texas Instruments Win Source Part Number: 1160657-CDCLVP111MVF REP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160657-CDCLVP111MVFREP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - 296-42978-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42978-1-ND
Clock Buffers, Drivers 296-42978-1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 296-42978-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42978-2-ND
Clock Buffers, Drivers 296-42978-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 296-42978-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-42978-6-ND
Clock Buffers, Drivers 296-42978-6-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP111MVFREP
Clock/Timing - Clock Buffers, Drivers CDCLVP111MVFREP
IC CLOCK BUFFER MUX 2:10 32LQFP

IC CLOCK BUFFER MUX 2:10 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1160657-CDCLVP111MVFREP 296-42978-1-ND CDCLVP111MVFREP
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111MVFREP Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Application Specific Clock/Timing - CY2318ANZPVXC-11T-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers