Texas Instruments CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input CDCLVP111MVFREP

Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125
Request a Quote Datasheet
Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input - CDCLVP111MVFREP - Texas Instruments
Dallas, TX, United States
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input
CDCLVP111MVFREP
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input CDCLVP111MVFREP
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125

1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125

Buy Now Datasheet
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125 Product overview: CDCLVP111MVFREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP111MVFREP can be used for catalog matching and distributor lookup.

1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125 Product overview: CDCLVP111MVFREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP111MVFREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP111MVFREP 764-CDCLVP111MVFREP
Product Name CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers