Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVP1102RGTT

Description
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-25283-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25283-2-ND
Clock Buffers, Drivers 296-25283-2-ND
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25283-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25283-6-ND
Clock Buffers, Drivers 296-25283-6-ND
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25283-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25283-1-ND
Clock Buffers, Drivers 296-25283-1-ND
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTT - 1160653-CDCLVP1102RGTT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTT
1160653-CDCLVP1102RGTT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTT 1160653-CDCLVP1102RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1160653-CDCLVP1102RG TT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 85411AMT; 85211BMI-03T; 85211BMI-03; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1160653-CDCLVP1102RGTT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 85411AMT; 85211BMI-03T; 85211BMI-03;
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management

Buy Now Datasheet
Clk, Buff, 1 Texas Instruments - 26AJ5377 - Newark, An Avnet Company
Chicago, IL, United States
Clk, Buff, 1 Texas Instruments
26AJ5377
Clk, Buff, 1 Texas Instruments 26AJ5377
CLK, BUFF, 1:2, LVPECL, SGL, 16QFN; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CLK, BUFF, 1:2, LVPECL, SGL, 16QFN; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP1102RGTT
Clock/Timing - Clock Buffers, Drivers CDCLVP1102RGTT
IC CLK BUFFER 1:2 2GHZ 16QFN

IC CLK BUFFER 1:2 2GHZ 16QFN

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCLVP1102RGTT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVP1102RGTT
Clock Buffers, Drivers CDCLVP1102RGTT
IC CLK BUFFER 1:2 2GHZ 16QFN

IC CLK BUFFER 1:2 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-25283-2-ND 1160653-CDCLVP1102RGTT 26AJ5377 CDCLVP1102RGTT CDCLVP1102RGTT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTT Clk, Buff, 1 Texas Instruments Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Buffer; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount QFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-211-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers