Texas Instruments CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer CDCLVP1102RGTT

Description
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer - CDCLVP1102RGTT - Texas Instruments
Dallas, TX, United States
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer
CDCLVP1102RGTT
CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer CDCLVP1102RGTT
Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85

Low Jitter 1:2 Universal-to-LVPECL Buffer 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Logic IC
764-CDCLVP1102RGTT
VQFN Logic IC 764-CDCLVP1102RGTT
Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin VQFN EP T/R Product overview: CDCLVP1102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1102RGTT can be used for catalog matching and distributor lookup.

Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin VQFN EP T/R Product overview: CDCLVP1102RGTT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1102RGTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVP1102RGTT 764-CDCLVP1102RGTT
Product Name CDCLVP1102 Low Jitter 1:2 Universal-to-LVPECL Buffer VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Supply Voltage 2.5V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic IC - 705-54LS10DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers