Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 2GHz 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 013008-CDCLVP1102RGT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): NB6L11DTG; Si53152-A01AGMR; SL28DB200AZI; 853S011BGILF;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Thailand, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 2GHZ 16QFN
IC CLK BUFFER 1:2 2GHZ 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-31621-2-ND | 013008-CDCLVP1102RGTR | CDCLVP1102RGTR | CDCLVP1102RGTR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1102RGTR | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-QFN (3x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts | 2.38 to 3.6 volts |