Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD2106RHAR

Description
Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCLVD2106RHAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVD2106RHAR-ND
Clock Buffers, Drivers CDCLVD2106RHAR-ND
Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:6 800MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAR
866194-CDCLVD2106RHAR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAR 866194-CDCLVD2106RHAR
Manufacturer: Texas Instruments Win Source Part Number: 866194-CDCLVD2106RHA R Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVD2106 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866194-CDCLVD2106RHAR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCLVD2106
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD2106RHAR
Clock/Timing - Clock Buffers, Drivers CDCLVD2106RHAR
IC CLK BUFFER 1:6 800MHZ 40VQFN

IC CLK BUFFER 1:6 800MHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCLVD2106RHAR-ND 866194-CDCLVD2106RHAR CDCLVD2106RHAR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2106RHAR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VQFN (6x6) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock and Timing IC - 728-CY22800FXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3.14 to 3.47 volts
View Details
3 suppliers