Texas Instruments CDCLVD2104 Low Jitter, Dual 1:4 Universal-to-LVDS Buffer CDCLVD2104RHDT

Description
Low Jitter, Dual 1:4 Universal-to-LVDS Buffer 28-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, Dual 1:4 Universal-to-LVDS Buffer 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD2104 Low Jitter, Dual 1:4 Universal-to-LVDS Buffer - CDCLVD2104RHDT - Texas Instruments
Dallas, TX, United States
CDCLVD2104 Low Jitter, Dual 1:4 Universal-to-LVDS Buffer
CDCLVD2104RHDT
CDCLVD2104 Low Jitter, Dual 1:4 Universal-to-LVDS Buffer CDCLVD2104RHDT
Low Jitter, Dual 1:4 Universal-to-LVDS Buffer 28-VQFN -40 to 85

Low Jitter, Dual 1:4 Universal-to-LVDS Buffer 28-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Logic IC
764-CDCLVD2104RHDT
Dual VQFN Logic IC 764-CDCLVD2104RHDT
Clock Fanout Buffer 16-OUT 2-IN Dual 1:4 28-Pin VQFN EP T/R Product overview: CDCLVD2104RHDT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2104RHDT can be used for catalog matching and distributor lookup.

Clock Fanout Buffer 16-OUT 2-IN Dual 1:4 28-Pin VQFN EP T/R Product overview: CDCLVD2104RHDT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD2104RHDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD2104RHDT 764-CDCLVD2104RHDT
Product Name CDCLVD2104 Low Jitter, Dual 1:4 Universal-to-LVDS Buffer Dual VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Supply Voltage 2.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers