Texas Instruments Clock Buffers, Drivers CDCLVD2102RGTR

Description
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-CDCLVD2102RGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD2102RGCT-ND
Clock Buffers, Drivers 296-CDCLVD2102RGCT-ND
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD2102RGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD2102RGTR-ND
Clock Buffers, Drivers 296-CDCLVD2102RGTR-ND
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD2102RGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD2102RGDKR-ND
Clock Buffers, Drivers 296-CDCLVD2102RGDKR-ND
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTR - 1028748-CDCLVD2102RGTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTR
1028748-CDCLVD2102RGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTR 1028748-CDCLVD2102RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1028748-CDCLVD2102RG TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028748-CDCLVD2102RGTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVD2102RGTR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVD2102RGTR
Clock Buffers, Drivers CDCLVD2102RGTR
IC CLK BUFFER 1:2 800MHZ 16QFN

IC CLK BUFFER 1:2 800MHZ 16QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD2102RGTR
Clock/Timing - Clock Buffers, Drivers CDCLVD2102RGTR
IC CLK BUFFER 1:2 800MHZ 16QFN

IC CLK BUFFER 1:2 800MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-CDCLVD2102RGCT-ND 1028748-CDCLVD2102RGTR CDCLVD2102RGTR CDCLVD2102RGTR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-QFN (3x3) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A01AFM-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Specs
Device Type Clock Driver
Package Type DIP; CDIP
Supply Voltage 5 volts
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details