Texas Instruments Clock Buffers, Drivers CDCLVD1213RGTR

Description
Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-CDCLVD1213RGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD1213RGTR-ND
Clock Buffers, Drivers 296-CDCLVD1213RGTR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD1213RGTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD1213RGTRDKR-ND
Clock Buffers, Drivers 296-CDCLVD1213RGTRDKR-ND
IC CLK BUFFER 1:4 800MHZ 16VQFN

IC CLK BUFFER 1:4 800MHZ 16VQFN

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD1213RGTRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD1213RGTRCT-ND
Clock Buffers, Drivers 296-CDCLVD1213RGTRCT-ND
IC CLK BUFFER 1:4 800MHZ 16VQFN

IC CLK BUFFER 1:4 800MHZ 16VQFN

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTR - 1160646-CDCLVD1213RGTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTR
1160646-CDCLVD1213RGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTR 1160646-CDCLVD1213RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1160646-CDCLVD1213RG TR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160646-CDCLVD1213RGTR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - CDCLVD1213RGTR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVD1213RGTR
Clock Buffers, Drivers CDCLVD1213RGTR
IC CLK BUFFER 1:4 800MHZ 16QFN

IC CLK BUFFER 1:4 800MHZ 16QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD1213RGTR
Clock/Timing - Clock Buffers, Drivers CDCLVD1213RGTR
IC CLK BUFFER 1:4 800MHZ 16QFN

IC CLK BUFFER 1:4 800MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-CDCLVD1213RGTR-ND 1160646-CDCLVD1213RGTR CDCLVD1213RGTR CDCLVD1213RGTR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers