Texas Instruments CDCLVD1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer CDCLVD1212RHAT

Description
Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer 40-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer - CDCLVD1212RHAT - Texas Instruments
Dallas, TX, United States
CDCLVD1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer
CDCLVD1212RHAT
CDCLVD1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer CDCLVD1212RHAT
Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer 40-VQFN -40 to 85

Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz 2.5V VQFN Logic IC
764-CDCLVD1212RHAT
800MHz 2.5V VQFN Logic IC 764-CDCLVD1212RHAT
LVDS Clock Buffer 1:12, 800MHz, 2.5V, VQFN Product overview: CDCLVD1212RHAT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1212RHAT can be used for catalog matching and distributor lookup.

LVDS Clock Buffer 1:12, 800MHz, 2.5V, VQFN Product overview: CDCLVD1212RHAT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1212RHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD1212RHAT 764-CDCLVD1212RHAT
Product Name CDCLVD1212 Low Jitter, 2-Input Selectable 1:12 Universal-to-LVDS Buffer 800MHz 2.5V VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details