Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 013007-CDCLVD1208RHD
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 2:8 800MHZ 28VQFN
IC, CLOCK, BUFF, LVDS, 2:8, 28VQFN; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VQFN; No. of Pins:28Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 2:8 800MHZ 28VQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-27838-2-ND | 013007-CDCLVD1208RHDT | CDCLVD1208RHDT | 31AH1383 | CDCLVD1208RHDT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1208RHDT | Clock Buffers, Drivers | Ic, Clock, Buff, Lvds, 2 Texas Instruments | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; 28-VQFN (5x5) | Surface Mount; Surface Mount | VQFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |