Texas Instruments CDCLVD1208 Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer CDCLVD1208RHDR

Description
Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer 28-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1208 Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer - CDCLVD1208RHDR - Texas Instruments
Dallas, TX, United States
CDCLVD1208 Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer
CDCLVD1208RHDR
CDCLVD1208 Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer CDCLVD1208RHDR
Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer 28-VQFN -40 to 85

Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer 28-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
800MHz 2.5V VQFN Logic IC
764-CDCLVD1208RHDR
800MHz 2.5V VQFN Logic IC 764-CDCLVD1208RHDR
8-Ch LVDS Clock Buffer, 800MHz, 2.5V, VQFN Product overview: CDCLVD1208RHDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1208RHDR can be used for catalog matching and distributor lookup.

8-Ch LVDS Clock Buffer, 800MHz, 2.5V, VQFN Product overview: CDCLVD1208RHDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 2.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 800MHz, 2.5V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVD1208RHDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVD1208RHDR 764-CDCLVD1208RHDR
Product Name CDCLVD1208 Low Jitter, 2-Input Selectable 1:8 Universal-to-LVDS Buffer 800MHz 2.5V VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details