Manufacturer: Texas Instruments
Win Source Part Number: 083173-CDCLVD1204RGT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 16-VFQFN Exposed Pad
IC, CLK BUFF, LVDS, 16QFN; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 2:4 800MHZ 16QFN
IC CLK BUFFER 2:4 800MHZ 16QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 083173-CDCLVD1204RGTT | 296-27611-1-ND | 28AH2011 | CDCLVD1204RGTT | CDCLVD1204RGTT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1204RGTT | Clock Buffers, Drivers | Ic, Clk Buff, Lvds, 16Qfn; Clock Ic Type Texas Instruments | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | LVDS | ||
| Package Type | Surface Mount; 16-QFN (3x3) | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |