Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 202411-CDCLVD110ARHB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:10 1.1GHZ 32QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCLVD110ARHBRG4-ND | 202411-CDCLVD110ARHBRG4 | CDCLVD110ARHBRG4 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBRG4 | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VQFN (5x5) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |