Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PQCC32
Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 200MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 200MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 200MHz 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 013005-CDCLVC1310RHB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, SSTL, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
CLOCK BUFFER/TRANSLATOR, 200MHZ, VQFN-32; Clock IC Type:Clock Buffer, Level Translator; Frequency:200MHz; No. of Outputs:10Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:32Pins; RoHS Compliant: Yes
IC CLK BUFFER 3:10 200MHZ 32QFN
IC CLK BUFFER 3:10 200MHZ 32QFN
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCLVC1310RHBR | 296-30105-2-ND | 013005-CDCLVC1310RHBR | 33AH3782 | CDCLVC1310RHBR | CDCLVC1310RHBR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1310RHBR | Clock Buffer/translator, 200Mhz, Vqfn-32; Clock Ic Type Texas Instruments | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Buffer, Level Translator; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VQFN (5x5) | VQFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount |