Texas Instruments CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer CDCLVC1112PWR

Description
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer - CDCLVC1112PWR - Texas Instruments
Dallas, TX, United States
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer
CDCLVC1112PWR
CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer CDCLVC1112PWR
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85

Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
764-CDCLVC1112PWR
TSSOP Logic IC 764-CDCLVC1112PWR
Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85 Product overview: CDCLVC1112PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1112PWR can be used for catalog matching and distributor lookup.

Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer 24-TSSOP -40 to 85 Product overview: CDCLVC1112PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1112PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1112PWR 764-CDCLVC1112PWR
Product Name CDCLVC1112 Low Jitter, 1:12 LVCMOS Fan-out Clock Buffer TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers