Manufacturer: Texas Instruments
Win Source Part Number: 1160640-CDCLVC1110PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUF 1:10 250MHZ 20TSSOP
IC CLK BUF 1:10 250MHZ 20TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160640-CDCLVC1110PWR | 296-27590-6-ND | CDCLVC1110PWR | CDCLVC1110PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1110PWR | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts |