Texas Instruments CDCLVC1103 Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer CDCLVC1103PWR

Description
Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1103 Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer - CDCLVC1103PWR - Texas Instruments
Dallas, TX, United States
CDCLVC1103 Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer
CDCLVC1103PWR
CDCLVC1103 Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer CDCLVC1103PWR
Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore
250MHz TSSOP Logic IC
764-CDCLVC1103PWR
250MHz TSSOP Logic IC 764-CDCLVC1103PWR
Clock Buffer 3-OUT 250MHz LVCMOS TSSOP Product overview: CDCLVC1103PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1103PWR can be used for catalog matching and distributor lookup.

Clock Buffer 3-OUT 250MHz LVCMOS TSSOP Product overview: CDCLVC1103PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1103PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1103PWR 764-CDCLVC1103PWR
Product Name CDCLVC1103 Low Jitter, 1:3 LVCMOS Fan-out Clock Buffer 250MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details