"Clock Fanout Buffer (Distribution) IC 1:3 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:3 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:3 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160635-CDCLVC1103PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:3 250MHZ 8TSSOP
2.3V~3.6V 250MHz TSSOP-8 Clock Buffers, Drivers ROHS
CLOCK BUFFER, 250MHZ, TSSOP-8; CLOCK IC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC CLK BUFFER 1:3 250MHZ 8TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-27587-2-ND | 1160635-CDCLVC1103PWR | CDCLVC1103PWR | CDCLVC1103PWR | 31AH1382 | CDCLVC1103PWR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1103PWR | Clock Buffers, Drivers | RTC/Clock Chip >> Clock Buffers, Drivers | Clock Buffer, 250Mhz, Tssop-8; Clock Ic; Msl Texas Instruments | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | ||||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP; TSSOP | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |