Texas Instruments CDCLVC1102 Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer CDCLVC1102PW

Description
Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVC1102 Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer - CDCLVC1102PW - Texas Instruments
Dallas, TX, United States
CDCLVC1102 Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer
CDCLVC1102PW
CDCLVC1102 Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer CDCLVC1102PW
Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
250MHz TSSOP Logic IC
764-CDCLVC1102PW
250MHz TSSOP Logic IC 764-CDCLVC1102PW
250MHz Clock Buffer, 2-OUT LVCMOS, 8-Pin TSSOP Product overview: CDCLVC1102PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1102PW can be used for catalog matching and distributor lookup.

250MHz Clock Buffer, 2-OUT LVCMOS, 8-Pin TSSOP Product overview: CDCLVC1102PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVC1102PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCLVC1102PW 764-CDCLVC1102PW
Product Name CDCLVC1102 Low Jitter, 1:2 LVCMOS Fan-out Clock Buffer 250MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details