3.3V/2.5V LVCMOS Clock Buffer TSSOP8
3.3V/2.5V LVCMOS Clock Buffer TSSOP8
3.3V/2.5V LVCMOS Clock Buffer TSSOP8
Manufacturer: Texas Instruments
Win Source Part Number: 1160634-CDCLVC1102PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, CDC Series, 1 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC, CLK FAN/BUFF, 1:2, LVC, 8TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1456448 | 8175947P | 1160634-CDCLVC1102PW | CDCLVC1102PW | 296-33168-5-ND | 26AJ5371 |
| Product Name | Clock Buffers | Clock Buffers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PW | Clock Buffers, Drivers | Ic, Clk Fan/buff, 1 Texas Instruments | |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Clock Generator |
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | |
| Features / Standards | RoHS | RoHS | RoHS | Lead-Free | RoHS | |
| Frequency | 250 MHz | 250 MHz |