Manufacturer: Texas Instruments
Win Source Part Number: 1160632-CDCL1810RGZT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVDS
Output: CML
Family Name: CDCL1810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): CDCL1810RGZR;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Divider IC 1:10 650MHz 48-VFQFN Exposed Pad
Low Skew Clock Driver, 1810 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
IC CLK BUFFER 1:10 650MHZ 48VQFN
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160632-CDCL1810RGZT | 296-21571-2-ND | CDCL1810RGZT | CDCL1810RGZT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810RGZT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | CML | CML | ||
| Package Type | Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts |