Texas Instruments CDCL1810 1.8V 1-to-10 High Performance Differential Clock Buffer CDCL1810RGZR

Description
1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCL1810 1.8V 1-to-10 High Performance Differential Clock Buffer - CDCL1810RGZR - Texas Instruments
Dallas, TX, United States
CDCL1810 1.8V 1-to-10 High Performance Differential Clock Buffer
CDCL1810RGZR
CDCL1810 1.8V 1-to-10 High Performance Differential Clock Buffer CDCL1810RGZR
1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85

1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
High-Performance 1.8V VQFN Logic IC
764-CDCL1810RGZR
High-Performance 1.8V VQFN Logic IC 764-CDCL1810RGZR
1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85 Product overview: CDCL1810RGZR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 1.8V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, High-Performance, 1.8V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCL1810RGZR can be used for catalog matching and distributor lookup.

1.8V 1-to-10 High Performance Differential Clock Buffer 48-VQFN -40 to 85 Product overview: CDCL1810RGZR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 1.8V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, High-Performance, 1.8V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCL1810RGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCL1810RGZR 764-CDCL1810RGZR
Product Name CDCL1810 1.8V 1-to-10 High Performance Differential Clock Buffer High-Performance 1.8V VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers