Texas Instruments CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable CDCL1810ARGZT

Description
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable - CDCL1810ARGZT - Texas Instruments
Dallas, TX, United States
CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable
CDCL1810ARGZT
CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable CDCL1810ARGZT
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85

1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
High-Performance 1.8V VQFN Logic IC
764-CDCL1810ARGZT
High-Performance 1.8V VQFN Logic IC 764-CDCL1810ARGZT
1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85 Product overview: CDCL1810ARGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 1.8V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, High-Performance, 1.8V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCL1810ARGZT can be used for catalog matching and distributor lookup.

1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable 48-VQFN -40 to 85 Product overview: CDCL1810ARGZT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 1.8V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, High-Performance, 1.8V, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCL1810ARGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCL1810ARGZT 764-CDCL1810ARGZT
Product Name CDCL1810A 1.8V 1-to-10 High Performance Differential Clock Buffer with Individual Output Enable/Disable High-Performance 1.8V VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers