Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCDB800RSLR

Description
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-CDCDB800RSLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCDB800RSLRDKR-ND
Clock Buffers, Drivers 296-CDCDB800RSLRDKR-ND
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCDB800RSLRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCDB800RSLRTR-ND
Clock Buffers, Drivers 296-CDCDB800RSLRTR-ND
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCDB800RSLRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCDB800RSLRCT-ND
Clock Buffers, Drivers 296-CDCDB800RSLRCT-ND
Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Clock Clock Buffer IC 1:8 250MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321461-CDCDB800RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321461-CDCDB800RSLR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321461-CDCDB800RSLR
Manufacturer: Texas Instruments Win Source Part Number: 1321461-CDCDB800RSLR Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Reel - TR Type: Clock Buffer Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: Surface Mount Input: Clock, HCSL Output: Clock, HCSL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-CDCDB800RSLRCT,2 96-CDCDB800RSLRTR,29 6-CDCDB800RSLRDKR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321461-CDCDB800RSLR
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Reel - TR
Type: Clock Buffer
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: Surface Mount
Input: Clock, HCSL
Output: Clock, HCSL
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-CDCDB800RSLRCT,296-CDCDB800RSLRTR,296-CDCDB800RSLRDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCDB800RSLR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCDB800RSLR
Clock/Timing - Clock Buffers, Drivers CDCDB800RSLR
8-OUTPUT CLOCK BUFFER FOR PCIE G

8-OUTPUT CLOCK BUFFER FOR PCIE G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-CDCDB800RSLRDKR-ND 1321461-CDCDB800RSLR CDCDB800RSLR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Clock Driver; Clock Generator Clock Driver
Bus Interface HCSL Clock, HCSL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers