Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCDB2000NPPR

Description
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-CDCDB2000NPPRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCDB2000NPPRTR-ND
Clock Buffers, Drivers 296-CDCDB2000NPPRTR-ND
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCDB2000NPPRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCDB2000NPPRCT-ND
Clock Buffers, Drivers 296-CDCDB2000NPPRCT-ND
Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:20 250MHz 80-VFLGA Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
994186-CDCDB2000NPPR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 994186-CDCDB2000NPPR
Win Source Part Number: 994186-CDCDB2000NPPR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL Voltage - Supply: 3.135V ~ 3.465V Package / Case: 80-VFLGA Exposed Pad Supplier Device Package: 80-TLGA (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-CDCDB2000NPPRDKR ,296-CDCDB2000NPPRTR ,296-CDCDB2000NPPRCT Base Product Number: CDCDB2000

Win Source Part Number: 994186-CDCDB2000NPPR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 80-VFLGA Exposed Pad
Supplier Device Package: 80-TLGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CDCDB2000NPPRDKR,296-CDCDB2000NPPRTR,296-CDCDB2000NPPRCT
Base Product Number: CDCDB2000

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCDB2000NPPR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCDB2000NPPR
Clock/Timing - Clock Buffers, Drivers CDCDB2000NPPR
A 20-OUTPUT LP-HCSL CLOCK BUFFER

A 20-OUTPUT LP-HCSL CLOCK BUFFER

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCDB2000NPPR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCDB2000NPPR
Clock Buffers, Drivers CDCDB2000NPPR
A 20-OUTPUT LP-HCSL CLOCK BUFFER

A 20-OUTPUT LP-HCSL CLOCK BUFFER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-CDCDB2000NPPRTR-ND 994186-CDCDB2000NPPR CDCDB2000NPPR CDCDB2000NPPR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface HCSL HCSL HCSL
Package Type Surface Mount; 80-VFLGA Exposed Pad Surface Mount; 80-VFLGA Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXI-133-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details