"PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
IC 3.3V PLL CLK-DRVR 48-TSSOP
PLL Clock Driver IC 167MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC857-3DGGG4-ND | CDC857-3DGGG4 | CDC857-3DGGG4 | CDC857-3DGGG4 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator |
| Bus Interface | SSTL | SSTL-2 | SSTL-2 | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |