Clock Synchronizer and Jitter Cleaner IC 800MHz 1 64-LFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1028715-CDC7005ZVAT
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-BGA (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDC7005RGZT; CDC7005ZVAR; CDC7005ZVA; CDC7005ZVAT;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CDC7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Clock Generator 180MHz 5-Out LVCMOS BGA 64-Pin Product overview: CDC7005ZVAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC7005ZVAT can be used for catalog matching and distributor lookup.
IC CLOCK SYNCHRONIZER 64BGA
IC CLK SYNC/JITTER CLEANER 64BGA
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 296-15744-2-ND | 1028715-CDC7005ZVAT | CDC7005ZVAT | 728-CDC7005ZVAT | CDC7005ZVAT | CDC7005ZVAT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC7005ZVAT | 180MHz BGA Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock | Clock Synchronizer and Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | Surface Mount; 64-LFBGA | Surface Mount; 64-BGA (8x8) | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |