Low Skew Clock Driver, CDC Series, 4 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution) IC 1:4 52MHz 20-UFBGA, DSBGA
Clock Fanout Buffer (Distribution) IC 1:4 52MHz 20-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 012981-CDC3S04YFFR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-DSBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Maximum Input Frequency: 52MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:4 52MHZ 20DSBGA
IC CLK BUFFER 1:4 52MHZ 20DSBGA
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC3S04YFFR | 296-25314-1-ND | 012981-CDC3S04YFFR | CDC3S04YFFR | CDC3S04YFFR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3S04YFFR | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Features / Standards | RoHS | Lead-Free | |||
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; 20-UFBGA, DSBGA | Surface Mount; 20-DSBGA | Surface Mount; Surface Mount | Surface Mount; Surface Mount |