Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA
Clock Fanout Buffer (Distribution) IC 1:2 52MHz 8-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 012980-CDC3RL02YFPR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA (1.6x0.8)
Supply Voltage - Operating: 2.3 V to 5.5 V
Maximum Input Frequency: 52MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management
IC, BUFFER, 1:2, 2CH, 8DSBGA; Clock IC Type:Fanout Buffer; Frequency:26MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Clock IC Case Style:DSBGA; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 1:2 52MHZ 8DSBGA
IC CLK BUFFER 1:2 52MHZ 8DSBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-25452-6-ND | 012980-CDC3RL02YFPR | 52AH6988 | CDC3RL02YFPR | CDC3RL02YFPR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC3RL02YFPR | Ic, Buffer, 1 Texas Instruments | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-XFBGA, DSBGA | Surface Mount; 8-DSBGA (1.6x0.8) | DSBGA | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |