Texas Instruments Standard Linear and Logic 80MHz 5V SOIC Logic IC CDC329ADR

Description
6-Output Clock Buffer, 80MHz, TTL Input, 5V, SOIC Product overview: CDC329ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC329ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Output Clock Buffer, 80MHz, TTL Input, 5V, SOIC Product overview: CDC329ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC329ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 5V SOIC Logic IC
764-CDC329ADR
80MHz 5V SOIC Logic IC 764-CDC329ADR
6-Output Clock Buffer, 80MHz, TTL Input, 5V, SOIC Product overview: CDC329ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC329ADR can be used for catalog matching and distributor lookup.

6-Output Clock Buffer, 80MHz, TTL Input, 5V, SOIC Product overview: CDC329ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 80MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC329ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC329ADR
Product Name 80MHz 5V SOIC Logic IC
Gate Type Buffer/Driver
Supply Voltage 5.25V
Propagation Delay 5.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 1220350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details