Texas Instruments Standard Linear and Logic 100MHz 5V SOIC Logic IC CDC328AD

Description
Clock Buffer 6-OUT 100MHz SOIC 5V Product overview: CDC328AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC328AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Buffer 6-OUT 100MHz SOIC 5V Product overview: CDC328AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC328AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 5V SOIC Logic IC
764-CDC328AD
100MHz 5V SOIC Logic IC 764-CDC328AD
Clock Buffer 6-OUT 100MHz SOIC 5V Product overview: CDC328AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC328AD can be used for catalog matching and distributor lookup.

Clock Buffer 6-OUT 100MHz SOIC 5V Product overview: CDC328AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC328AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC328AD
Product Name 100MHz 5V SOIC Logic IC
Gate Type Buffer/Driver
Supply Voltage 5.25V
Propagation Delay 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5414/BDA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details