Texas Instruments Standard Linear and Logic 100MHz 3.3V SSOP Logic IC CDC2351QDBR

Description
10-Output Clock Buffer/Driver, 100MHz, LVTTL, 3.3V, SSOP Product overview: CDC2351QDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.3V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC2351QDBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Output Clock Buffer/Driver, 100MHz, LVTTL, 3.3V, SSOP Product overview: CDC2351QDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.3V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC2351QDBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 3.3V SSOP Logic IC
764-CDC2351QDBR
100MHz 3.3V SSOP Logic IC 764-CDC2351QDBR
10-Output Clock Buffer/Driver, 100MHz, LVTTL, 3.3V, SSOP Product overview: CDC2351QDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.3V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC2351QDBR can be used for catalog matching and distributor lookup.

10-Output Clock Buffer/Driver, 100MHz, LVTTL, 3.3V, SSOP Product overview: CDC2351QDBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.3V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC2351QDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC2351QDBR
Product Name 100MHz 3.3V SSOP Logic IC
Gate Type Buffer/Driver
Supply Voltage 3.6V
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details