Texas Instruments Standard Linear and Logic 60MHz SOIC Logic IC CDC208DW

Description
Clock Buffer 8-OUT 2-IN TTL 60MHz SOIC Product overview: CDC208DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Buffer 8-OUT 2-IN TTL 60MHz SOIC Product overview: CDC208DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60MHz SOIC Logic IC
764-CDC208DW
60MHz SOIC Logic IC 764-CDC208DW
Clock Buffer 8-OUT 2-IN TTL 60MHz SOIC Product overview: CDC208DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DW can be used for catalog matching and distributor lookup.

Clock Buffer 8-OUT 2-IN TTL 60MHz SOIC Product overview: CDC208DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC208DW
Product Name 60MHz SOIC Logic IC
Gate Type Buffer/Driver
Supply Voltage 5.5V
Propagation Delay 14.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details